Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190225-ISL81387IBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ISL81387
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190225-ISL81387IBZ |
| Product Name | Electronic Surplus - ISL81387IBZ |