Manufacturer: Renesas Electronics America
Win Source Part Number: 875795-ISL8130IAZ-TK
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-QSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 5.5V
Family Name: ISL8130
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck, Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR MULT TOP 20QSOP
Switching Controllers SYNC BUCK PWM CONT 5V-28V INPUT 20LD
Buck, Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-QSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875795-ISL8130IAZ-TK | ISL8130IAZ-TK-ND | ISL8130IAZ-TK | ISL8130IAZ-TK | ISL8130IAZ-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8130IAZ-TK | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 20-QSOP | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck; Boost | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz |