Buck, Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-QSOP
Buck, Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 20-QSOP
IC REG CTRLR MULT TOP 20SSOP
Switching Controllers PB-FREE SYNC BUCK PWM CONT. W/ 4.5V-28V INPUT,20LD QSOP, 250
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8130IAZ-T7ATR-ND | ISL8130IAZ-T7A | ISL8130IAZ-T7A | ISL8130IAZ-T7A |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | ||
| fsw | 100 to 1400 kHz | 100 to 1400 kHz | 100 to 1400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |