Renesas Electronics Corporation DC DC Switching Controllers ISL8126IRZ-T7A

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL8126IRZ-T7A is a dual/n-phase buck PWM controller designed for high efficiency and flexibility in power management applications. It operates within a wide input voltage range of 3V to 26.5V and features an internal linear regulator for bias voltage generation. The controller supports adjustable switching frequencies from 150kHz to 1.5MHz and can synchronize with an external clock for phase alignment in multiphase configurations. Key features include current sharing control for parallel operation, extensive protection mechanisms such as overvoltage, undervoltage, overcurrent, and thermal protection, as well as a digital soft-start function. The device is suitable for applications in datacom/telecom power supplies and point-of-load (POL) converters. Its design allows for dual independent voltage regulation or a 2-phase single output regulator, making it a versatile choice for engineers looking to implement efficient power solutions.

Datasheet Summary
Powered by GS/AI

The ISL8126IRZ-T7A is a dual/n-phase buck PWM controller designed for high efficiency and flexibility in power management applications. It operates within a wide input voltage range of 3V to 26.5V and features an internal linear regulator for bias voltage generation. The controller supports adjustable switching frequencies from 150kHz to 1.5MHz and can synchronize with an external clock for phase alignment in multiphase configurations. Key features include current sharing control for parallel operation, extensive protection mechanisms such as overvoltage, undervoltage, overcurrent, and thermal protection, as well as a digital soft-start function. The device is suitable for applications in datacom/telecom power supplies and point-of-load (POL) converters. Its design allows for dual independent voltage regulation or a 2-phase single output regulator, making it a versatile choice for engineers looking to implement efficient power solutions.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL8126IRZ-T7A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL8126IRZ-T7A-ND
DC DC Switching Controllers ISL8126IRZ-T7A-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL8126IRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8126IRZ-T7A
DC DC Switching Controllers ISL8126IRZ-T7A
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8126IRZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8126IRZ-T7A
PMIC - Voltage Regulators - DC DC Switching Controllers ISL8126IRZ-T7A
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL8126IRZ-T7A-ND ISL8126IRZ-T7A ISL8126IRZ-T7A
Product Name DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good
fsw 150 to 1500 kHz 150 to 1500 kHz 150 to 1500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM22672QMRX-ADJ/E7002930 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details