Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8126EVAL1Z ISL8126EVAL1Z

Description
Manufacturer: Intersil Win Source Part Number: 794509-ISL8126EVAL1Z Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 10 V ~ 16 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Output Current: 50A Utilized IC / Part: ISL8126 Family Name: ISL8126 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 23, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 794509-ISL8126EVAL1Z Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 10 V ~ 16 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Output Current: 50A Utilized IC / Part: ISL8126 Family Name: ISL8126 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 23, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8126EVAL1Z - 794509-ISL8126EVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8126EVAL1Z
794509-ISL8126EVAL1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8126EVAL1Z 794509-ISL8126EVAL1Z
Manufacturer: Intersil Win Source Part Number: 794509-ISL8126EVAL1Z Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 10 V ~ 16 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Output Current: 50A Utilized IC / Part: ISL8126 Family Name: ISL8126 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 23, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 794509-ISL8126EVAL1Z
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 10 V ~ 16 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Output Current: 50A
Utilized IC / Part: ISL8126
Family Name: ISL8126
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 23, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation Board, Pwm Controller; Silicon Manufacturer Renesas - 87X3757 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Pwm Controller; Silicon Manufacturer Renesas
87X3757
Evaluation Board, Pwm Controller; Silicon Manufacturer Renesas 87X3757
EVALUATION BOARD, PWM CONTROLLER; Silicon Manufacturer:Intersi l; Silicon Core Number:ISL8126; Kit Application Type:Power Management; Application Sub Type:PWM Controller; Kit Contents:Eval Board ISL8126; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, PWM CONTROLLER; Silicon Manufacturer:Intersil; Silicon Core Number:ISL8126; Kit Application Type:Power Management; Application Sub Type:PWM Controller; Kit Contents:Eval Board ISL8126; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management IC Development Tools - ISL8126EVAL1Z - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL8126EVAL1Z
Power Management IC Development Tools ISL8126EVAL1Z
Power Management IC Development Tools ISL8126 EVALUATION BOARD 1 - 32 lead - QFN -RoHS Complia

Power Management IC Development Tools ISL8126 EVALUATION BOARD 1 - 32 lead - QFN -RoHS Complia

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 794509-ISL8126EVAL1Z 87X3757 ISL8126EVAL1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8126EVAL1Z Evaluation Board, Pwm Controller; Silicon Manufacturer Renesas Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7551+ - TB-BFHK-7551C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY7113 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers