Manufacturer: Renesas Electronics America
Win Source Part Number: 921977-ISL8126CRZ
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.6V
Family Name: ISL8126
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers SCALABLE 2-PHS CNTRL W/INTEGRTD DRVRS COM
IC REG CTRLR BUCK 32QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921977-ISL8126CRZ | ISL8126CRZ-ND | ISL8126CRZ | ISL8126CRZ | ISL8126CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8126CRZ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Buck | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | |||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz |