Manufacturer: Intersil
Win Source Part Number: 109514-ISL8126CRZ-T7
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1.5MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers SCALABLE 2-PHS CNTRL W/INTEGRTD DRVRS COM
IC REG CTRLR BUCK 32QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 109514-ISL8126CRZ-T7A | ISL8126CRZ-T7ATR-ND | ISL8126CRZ-T7A | ISL8126CRZ-T7A | ISL8126CRZ-T7A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8126CRZ-T7A | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good |