Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718760-ISL8126CRZ-T
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good
Supply Voltage: 3V ~ 5.6V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Duty Cycle (Maximum): 90%
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8126
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Switching Frequency: 150kHz ~ 1.5MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers SCALABLE 2-PHS CNTRL W/INTEGRTD DRVRS COM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 718760-ISL8126CRZ-T | ISL8126CRZ-T-ND | ISL8126CRZ-T | ISL8126CRZ-T | ISL8126CRZ-T | ISL8126CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8126CRZ-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good | Multiple Outputs | ||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 kHz |