Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 205593-ISL8121IRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 2MHz
Control Features: Current Limit, Enable, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: ISL8121
Output Phases: 2
Duty Cycle (Max): 66%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.9 V to 5.5 V
Alternative Parts (Cross-Reference): ISL8121IRZ;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK 24QFN
Switching Controllers W/ANL 24L 4X4 2 PHS BUCK PWM CONT W/INGR
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8121IRZ-T-ND | 205593-ISL8121IRZ-T | ISL8121IRZ-T | ISL8121IRZ-T | ISL8121IRZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8121IRZ-T | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-QFN-EP (4x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Soft Start, Tracking | ||
| fsw | 150 to 2000 kHz | 150 to 2000 kHz | 150 to 2000 kHz | 150 to 2000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |