Renesas Electronics Corporation DC DC Switching Controllers ISL8120IRZ

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL8120IRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL8120IRZ-ND
DC DC Switching Controllers ISL8120IRZ-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120IRZ - 1048724-ISL8120IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120IRZ
1048724-ISL8120IRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120IRZ 1048724-ISL8120IRZ
Manufacturer: Intersil Win Source Part Number: 1048724-ISL8120IRZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 150kHz to 1.5MHz Control Features: Current Limit, Enable, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 5.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1048724-ISL8120IRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1.5MHz
Control Features: Current Limit, Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8120IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8120IRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL8120IRZ
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL8120IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8120IRZ
DC DC Switching Controllers ISL8120IRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL8120IRZ-ND 1048724-ISL8120IRZ ISL8120IRZ ISL8120IRZ
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120IRZ PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 32-VFQFN Exposed Pad Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good Internal Current Limit; Current Limit, Enable, Power Good
fsw 150 to 1500 kHz 150 to 1500 kHz 150 to 1500 kHz 150 to 1500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data