Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810101-ISL8120IRZ-TK
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz ~ 1.5MHz
Control Features: Current Limit, Enable, Power Good
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Duty Cycle (Maximum): 90%
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL8120
Voltage - Supply (Vcc/Vdd): 3V ~ 5.6V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
Switching Controllers SCALABLE 2-PHS CNTRL W/INTEGRTD DRVRS C
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 810101-ISL8120IRZ-TK | ISL8120IRZ-TK-ND | ISL8120IRZ-TK | ISL8120IRZ-TK | 391-ISL8120IRZ-TK | ISL8120IRZ-TK | ISL8120IRZ-TK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120IRZ-TK | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 32QFN | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; QFN | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good | Synchronous Rectification | Multiple Outputs | Internal Current Limit; Current Limit, Enable, Power Good | |||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 kHz | 150 to 1500 kHz |