Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Manufacturer: Intersil
Win Source Part Number: 1048723-ISL8120CRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1.5MHz
Control Features: Current Limit, Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 5.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32QFN
Switching Controllers SCALABLE 2-PHS CNTRL W/INTEGRTD DRVRS C
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8120CRZ-ND | 1048723-ISL8120CRZ | ISL8120CRZ | ISL8120CRZ | ISL8120CRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8120CRZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |