Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL8120CRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 96M3020 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
96M3020
Ic, Power Management; Supply Voltage Renesas 96M3020
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96M3020
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details