Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL8118IRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:20V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:20V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 05M8234 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
05M8234
Ic, Power Management; Supply Voltage Renesas 05M8234
IC, POWER MANAGEMENT; Supply Voltage:20V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:20V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 05M8234
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details