Manufacturer: Renesas Electronics America
Win Source Part Number: 849138-ISL8118IRZ
Features: Regulator Output DC-DC Controller IC
Package: Tube
Family Name: ISL8118
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Switching Controllers PB FREE 3 3V-20V INPUT SYNC PWM CONT
IC REG CTRLR BUCK 28QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 849138-ISL8118IRZ | ISL8118IRZ-ND | ISL8118IRZ | ISL8118IRZ | ISL8118IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8118IRZ | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Tube | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |