Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Switching Controllers 3 3V-20V INPUT SYNC PWM CONT
IC REG CTRLR BUCK 28QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 28QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL8118IRZ-T-ND | ISL8118IRZ-T | ISL8118IRZ-T | ISL8118IRZ-T | ISL8118IRZ-T | 391-ISL8118IRZ-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR BUCK 28QFN |
| Configuration / Function | Buck | |||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; QFN EP | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |