Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320622-ISL8118CRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 600
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.9V ~ 5.6V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL8118CRZ
Base Product Number: ISL8118
RoHS Status: ROHS3 Compliant
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
SWITCHING CONTROLLER, VOLTAGE-MO
Switching Controllers PB FREE 3 3V-20V INPUT SYNC PWM CONT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (5x5)
IC REG CTRLR BUCK 28QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320622-ISL8118CRZ | ISL8118CRZ-ND | ISL8118CRZ | ISL8118CRZ | ISL8118CRZ | ISL8118CRZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz | 250 to 2000 kHz |