Manufacturer: Renesas Electronics America
Win Source Part Number: 875793-ISL8117FRZ
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QFN (4x4)
Package: 16-TFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 60V
Family Name: ISL8117
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Switching Controllers 60V Vin simple switching controller for Industrial Market, Q
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875793-ISL8117FRZ | ISL8117FRZ-ND | ISL8117FRZ | ISL8117FRZ | ISL8117FRZ | ISL8117FRZ | ISL8117FRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8117FRZ | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; 16-QFN (4x4) | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking |