Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Switching Controllers 60V Vin simple sw itching controller
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8117FRZ-T7ATR-ND | ISL8117FRZ-T7A | ISL8117FRZ-T7A | ISL8117FRZ-T7A | ISL8117FRZ-T7A |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| fsw | 100 to 2000 kHz | 100 kHz | 100 to 2000 kHz | 100 to 2000 kHz |