Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Switching Controllers Sync Step Dwn PWM Cntr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8117AFRZ-T7ACT-ND | ISL8117AFRZ-T7A | ISL8117AFRZ-T7A | ISL8117AFRZ-T7A | ISL8117AFRZ-T7A |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | |||
| fsw | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz |