Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 802911-ISL8117AFRZ-T
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 60V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Switching Controllers 60V Vin simple switc hing controller for
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8117AFRZ-T-ND | 802911-ISL8117AFRZ-T | ISL8117AFRZ-T | ISL8117AFRZ-T | ISL8117AFRZ-T | ISL8117AFRZ-T | ISL8117AFRZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8117AFRZ-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; 16-TFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | ||||
| fsw | 100 to 2000 kHz | 100 to 2000 kHz | 100 to 2000 kHz | 100 kHz | 100 to 2000 kHz | 100 to 2000 kHz |