Renesas Electronics Corporation Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas ISL8115FRTZ

Description
PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas - 09X6571 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas
09X6571
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas 09X6571
PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes

PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 09X6571
Product Name Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) - DRV8313PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers