Renesas Electronics Corporation Pwm Controller, Buck, 5.5V, Tqfn-24, Full Reel; Input Voltage Renesas ISL8115FRTZ-T

Description
PWM CONTROLLER, BUCK, 5.5V, TQFN-24, FULL REEL; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, BUCK, 5.5V, TQFN-24, FULL REEL; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Buck, 5.5V, Tqfn-24, Full Reel; Input Voltage Renesas - 09X6573 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Buck, 5.5V, Tqfn-24, Full Reel; Input Voltage Renesas
09X6573
Pwm Controller, Buck, 5.5V, Tqfn-24, Full Reel; Input Voltage Renesas 09X6573
PWM CONTROLLER, BUCK, 5.5V, TQFN-24, FULL REEL; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes

PWM CONTROLLER, BUCK, 5.5V, TQFN-24, FULL REEL; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas - 09X6572 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas
09X6572
Pwm Controller, Buck, 5.5V, Tqfn-24; Input Voltage Renesas 09X6572
PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, BUCK, 5.5V, TQFN-24; Input Voltage:36V; Output Voltage:-; Output Current:30A; Supply Voltage Min:2.97V; Supply Voltage Max:5.5V; Controller IC Case Style:TQFN; No. of Pins:24Pins; Frequency:1.5MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 09X6573
Product Name Pwm Controller, Buck, 5.5V, Tqfn-24, Full Reel; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
SMC-3 43A Smart Motor Controller - 150-C43NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 43 amps
View Details