Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TQFN (4x4)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320788-ISL8115FRTZ-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz ~ 1.5MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 36V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL8115
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TQFN (4x4)
IC REG CTRLR BUCK 24TQFN
Switching Controllers 40V sync PWM Controller
IC REG CTRLR BUCK 24TQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8115FRTZ-T-ND | 1320788-ISL8115FRTZ-T | ISL8115FRTZ-T | ISL8115FRTZ-T | ISL8115FRTZ-T | ISL8115FRTZ-T |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start | |||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz |