Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8115DEMO1Z ISL8115DEMO1Z

Description
Manufacturer: Intersil Win Source Part Number: 778207-ISL8115DEMO1Z Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 16 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: ISL8115 Family Name: ISL8115 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778207-ISL8115DEMO1Z Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 16 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: ISL8115 Family Name: ISL8115 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8115DEMO1Z - 778207-ISL8115DEMO1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8115DEMO1Z
778207-ISL8115DEMO1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8115DEMO1Z 778207-ISL8115DEMO1Z
Manufacturer: Intersil Win Source Part Number: 778207-ISL8115DEMO1Z Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 16 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 600kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: ISL8115 Family Name: ISL8115 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778207-ISL8115DEMO1Z
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 16 V ~ 36 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 600kHz
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: ISL8115
Family Name: ISL8115
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778207-ISL8115DEMO1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8115DEMO1Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2010722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY4636-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details