IC REG DL BCK/LNR SYNC ADJ 32QFN Product overview: ISL8112IRZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL8112IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875792-ISL8112IRZ
Operating Temperature Range: -40°C ~ 100°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Adjustable 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL8112
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Adjustable 32-QFN (5x5)
IC REG DL BCK/LNR SYNC ADJ 32QFN
IC REG DL BCK/LNR SYNC ADJ 32QFN
IC REG DL BCK/LNR SYNC ADJ 32QFN
Switching Controllers ISL8112 QD CNTRLR IMVP-6 32LD MLFP 5X5
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Adjustable 32-QFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ISL8112IRZ | 875792-ISL8112IRZ | ISL8112IRZ-ND | ISL8112IRZ | ISL8112IRZ | ISL8112IRZ | ISL8112IRZ | ISL8112IRZ |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - ISL8112IRZ | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching |
| Package Type | Other; Tray | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Output Voltage | 0.7000 to 5.5 volts | 0.7000 to 4.5 volts | ||||||
| IOUT | 30 amps | 0.2000 amps | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |