Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190222-ISL8107IRZ-T
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Supply Voltage: 9V ~ 75V
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8107
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz ~ 600kHz
IC REG CTRLR BUCK 16QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (5x5)
Switching Controllers SINGLE-PHS PWM CNTRL W/INTEGRTD HI SIDE G
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8107IRZ-T-ND | 1190222-ISL8107IRZ-T | ISL8107IRZ-T | ISL8107IRZ-T | ISL8107IRZ-T | ISL8107IRZ-T | ISL8107IRZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8107IRZ-T | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 kHz | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |