Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 875790-ISL8105BIBZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 6.5V ~ 14.4V
Part Status: Obsolete
Family Name: ISL8105B
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8105BIBZ-ND | 875790-ISL8105BIBZ | ISL8105BIBZ | ISL8105BIBZ | ISL8105BIBZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8105BIBZ | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |