Renesas Electronics Corporation Ic, Power Management; Input Voltage Renesas ISL8105AIBZ

Description
IC, POWER MANAGEMENT; Input Voltage:12V; Output Voltage:12V; Output Current:50mA; Supply Voltage Min:5V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Input Voltage:12V; Output Voltage:12V; Output Current:50mA; Supply Voltage Min:5V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Input Voltage Renesas - 05M8224 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Input Voltage Renesas
05M8224
Ic, Power Management; Input Voltage Renesas 05M8224
IC, POWER MANAGEMENT; Input Voltage:12V; Output Voltage:12V; Output Current:50mA; Supply Voltage Min:5V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, POWER MANAGEMENT; Input Voltage:12V; Output Voltage:12V; Output Current:50mA; Supply Voltage Min:5V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 05M8224
Product Name Ic, Power Management; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 5 to 12 volts
DC Input 5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver IC - 744-DRV8837LDSGR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus PWM
Operating Temperature -40 C (-40 F)
DC Input 7 volts
View Details
3 suppliers
Motor Controllers - 434544 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
EtherCAT SERVOPACKs - SGD7S-5R4DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details