Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
SWITCHING CONTROLLER, VOLTAGE-MO
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 600KH
IC REG CTRLR BUCK 10DFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8105ACRZ-ND | ISL8105ACRZ | ISL8105ACRZ | ISL8105ACRZ | ISL8105ACRZ |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |