Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 600KH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
IC REG CTRLR BUCK 10DFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8105ACRZ-T-ND | ISL8105ACRZ-T | ISL8105ACRZ-T | ISL8105ACRZ-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |