Renesas Electronics Corporation Ic, Pwm Controller, 14V, Soic-14; Input Voltage Renesas ISL8104IBZ

Description
IC, PWM CONTROLLER, 14V, SOIC-14; Input Voltage:15.4V; Output Voltage:5V; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:1.5MHz; MSL:- RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, 14V, SOIC-14; Input Voltage:15.4V; Output Voltage:5V; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:1.5MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, 14V, Soic-14; Input Voltage Renesas - 79K7223 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, 14V, Soic-14; Input Voltage Renesas
79K7223
Ic, Pwm Controller, 14V, Soic-14; Input Voltage Renesas 79K7223
IC, PWM CONTROLLER, 14V, SOIC-14; Input Voltage:15.4V; Output Voltage:5V; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:1.5MHz; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER, 14V, SOIC-14; Input Voltage:15.4V; Output Voltage:5V; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:1.5MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 79K7223
Product Name Ic, Pwm Controller, 14V, Soic-14; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8821DCAR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
7 suppliers
Motor Controllers - 1837344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
View Details
EtherCAT SERVOPACKs - SGD7S-260DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details