Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104IBZ-T ISL8104IBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070102-ISL8104IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 15.4 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070102-ISL8104IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 15.4 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104IBZ-T - 070102-ISL8104IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104IBZ-T
070102-ISL8104IBZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104IBZ-T 070102-ISL8104IBZ-T
Manufacturer: Intersil Win Source Part Number: 070102-ISL8104IBZ-T Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 1.5MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Down Supply Voltage - Operating: 7.6 V to 15.4 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070102-ISL8104IBZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.5MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 7.6 V to 15.4 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL8104IBZ-T
Switching Controllers ISL8104IBZ-T
Switching Controllers PWM CNTRLR DDRG 14LD N IND G

Switching Controllers PWM CNTRLR DDRG 14LD N IND G

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL8104IBZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL8104IBZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL8104IBZ-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet
IC REG CTRLR BUCK 14SOIC - 391-ISL8104IBZ-T - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 14SOIC
391-ISL8104IBZ-T
IC REG CTRLR BUCK 14SOIC 391-ISL8104IBZ-T
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site
DC DC Switching Controllers - ISL8104IBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL8104IBZ-T
DC DC Switching Controllers ISL8104IBZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 070102-ISL8104IBZ-T ISL8104IBZ-T ISL8104IBZ-T 391-ISL8104IBZ-T ISL8104IBZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL8104IBZ-T Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers IC REG CTRLR BUCK 14SOIC DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC SOIC; Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data