Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8104EVAL1Z ISL8104EVAL1Z

Description
Manufacturer: Intersil Win Source Part Number: 778205-ISL8104EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 8 V ~ 14.4 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 20A Utilized IC / Part: ISL8104 Family Name: ISL8104 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 21, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778205-ISL8104EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 8 V ~ 14.4 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 20A Utilized IC / Part: ISL8104 Family Name: ISL8104 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 21, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8104EVAL1Z - 778205-ISL8104EVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8104EVAL1Z
778205-ISL8104EVAL1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8104EVAL1Z 778205-ISL8104EVAL1Z
Manufacturer: Intersil Win Source Part Number: 778205-ISL8104EVAL1Z Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 8 V ~ 14.4 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 20A Utilized IC / Part: ISL8104 Family Name: ISL8104 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 21, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778205-ISL8104EVAL1Z
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 8 V ~ 14.4 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 20A
Utilized IC / Part: ISL8104
Family Name: ISL8104
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778205-ISL8104EVAL1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL8104EVAL1Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Clock & Timer Development Tools - 2576779 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details