The ISL80510 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 1A output current. This LDO operates from input voltages of 2.2V to 6V. The output voltage of ISL80510 can be programmed from 0.8V to 5.5V.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints.
State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80510 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variation (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Manufacturer: Renesas Electronics America
Win Source Part Number: 921971-ISL80510IRAJZ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL80510
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ISL80510 - High Performance 1A LDO
IC REG LINEAR POS ADJ 1A 8DFN Product overview: ISL80510IRAJZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80510IRAJZ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8DFN
LDO Voltage Regulators Single 1A, adj Vout
IC REG LINEAR POS ADJ 1A 8DFN
IC REG LINEAR POS ADJ 1A 8DFN
IC REG LINEAR POS ADJ 1A 8DFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80510IRAJZ | ISL80510IRAJZ-ND | 921971-ISL80510IRAJZ | ISL80510IRAJZ | 776-ISL80510IRAJZ | ISL80510IRAJZ | ISL80510IRAJZ | ISL80510IRAJZ | ISL80510IRAJZ | 391-ISL80510IRAJZ |
| Product Name | High Performance 1A LDO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ISL80510IRAJZ | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR POS ADJ 1A 8DFN | |
| Package Type | Other; DFN | Other; 8-VDFN Exposed Pad | Other; 8-DFN (3x3) | Other; DFN | Other; Tray | Other; 8-VDFN Exposed Pad | Other; DFN | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | |||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| VIN | 2.2 to 6 volts | 6 volts | 6 volts | 6 volts | ||||||
| Dropout Voltage | 0.1300 volts | 0.2120 volts | 0.1300 volts | 0.2120 volts | 0.1300 volts |