Renesas Electronics Corporation Ldo, Adj, 1A, 0.8V To 5.5V, Dfn-8; Output Type Renesas ISL80510IRAJZ-T7A

Description
LDO, ADJ, 1A, 0.8V TO 5.5V, DFN-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1A, 0.8V TO 5.5V, DFN-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1A, 0.8V To 5.5V, Dfn-8; Output Type Renesas - 82Y6743 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1A, 0.8V To 5.5V, Dfn-8; Output Type Renesas
82Y6743
Ldo, Adj, 1A, 0.8V To 5.5V, Dfn-8; Output Type Renesas 82Y6743
LDO, ADJ, 1A, 0.8V TO 5.5V, DFN-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes

LDO, ADJ, 1A, 0.8V TO 5.5V, DFN-8; Output Type:Adjustable; Input Voltage Min:2.2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5.5V; Output Current:1A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82Y6743
Product Name Ldo, Adj, 1A, 0.8V To 5.5V, Dfn-8; Output Type Renesas
Input Voltage 2.2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details