Renesas Electronics Corporation High Performance 1A LDO ISL80510IRAJZ-T

Description
The ISL80510 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 1A output current. This LDO operates from input voltages of 2.2V to 6V. The output voltage of ISL80510 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80510 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variation (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Request a Quote Datasheet
Description
The ISL80510 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 1A output current. This LDO operates from input voltages of 2.2V to 6V. The output voltage of ISL80510 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80510 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variation (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 1A LDO - ISL80510IRAJZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Performance 1A LDO
ISL80510IRAJZ-T
High Performance 1A LDO ISL80510IRAJZ-T
The ISL80510 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 1A output current. This LDO operates from input voltages of 2.2V to 6V. The output voltage of ISL80510 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80510 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variation (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.

The ISL80510 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 1A output current. This LDO operates from input voltages of 2.2V to 6V. The output voltage of ISL80510 can be programmed from 0.8V to 5.5V.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints.
State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80510 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variation (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323744-ISL80510IRAJZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323744-ISL80510IRAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323744-ISL80510IRAJZ-T
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1323744-ISL80510IRAJ Z-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 5.7 mA Control Features: Enable, Soft Start Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad PSRR: 58dB ~ 48dB (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4.6 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL80510 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.212V @ 1A

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1323744-ISL80510IRAJZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5.7 mA
Control Features: Enable, Soft Start
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
PSRR: 58dB ~ 48dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4.6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL80510
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.212V @ 1A

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-ISL80510IRAJZ-T
1A Voltage Regulator IC 776-ISL80510IRAJZ-T
IC REG LINEAR POS ADJ 1A 8DFN Product overview: ISL80510IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80510IRAJZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8DFN Product overview: ISL80510IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80510IRAJZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80510IRAJZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80510IRAJZ-T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80510IRAJZ-T-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80510IRAJZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80510IRAJZ-T
PMIC - Voltage Regulators - Linear ISL80510IRAJZ-T
IC REG LINEAR POS ADJ 1A 8DFN

IC REG LINEAR POS ADJ 1A 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80510IRAJZ-T
LDO Voltage Regulators ISL80510IRAJZ-T
LDO Voltage Regulators Single 1A, adj Vout

LDO Voltage Regulators Single 1A, adj Vout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80510IRAJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80510IRAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80510IRAJZ-T
IC REG LINEAR POS ADJ 1A 8DFN

IC REG LINEAR POS ADJ 1A 8DFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number ISL80510IRAJZ-T 1323744-ISL80510IRAJZ-T 776-ISL80510IRAJZ-T ISL80510IRAJZ-T-ND ISL80510IRAJZ-T ISL80510IRAJZ-T ISL80510IRAJZ-T
Product Name High Performance 1A LDO Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; DFN Other; 8-VDFN Exposed Pad Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad
Output Voltage 0.8000 to 5.5 volts 0.8000 volts 0.8000 to 5.5 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 2.2 to 6 volts 6 volts 6 volts
Dropout Voltage 0.1300 volts 0.2120 volts 0.2120 to ? volts 0.2120 volts
Unlock Full Specs
to access all available technical data