The ISL80505 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 500mA output current. This LDO operates from input voltages of 1.8V to 6V. The output voltage of ISL80505 can be programmed from 0.8V to 5.5V.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints.
State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80505 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variations (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
IC REG LINEAR POS ADJ 500MA 8DFN Product overview: ISL80505IRAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80505IRAJZ-T7
Manufacturer: Renesas Electronics America
Win Source Part Number: 921970-ISL80505IRAJZ
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL80505
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL80505IRAJZ-T7ACT,
High Performance 500mA LDO DFN8
High Performance 500mA LDO DFN8
High Performance 500mA LDO DFN8
LDO Voltage Regulators Single 500mA Adjustable Vout LDO
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ISL80505IRAJZ-T7A | ISL80505IRAJZ-T7ATR-ND | 776-ISL80505IRAJZ-T7A | 921970-ISL80505IRAJZ-T7A | 1217270P | 1217270 | ISL80505IRAJZ-T7A | ISL80505IRAJZ-T7A | ISL80505IRAJZ-T7A | ISL80505IRAJZ-T7A |
| Product Name | High Performance 500mA LDO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ISL80505IRAJZ-T7A | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; DFN | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-DFN (3x3) | Other; DFN | Other; Dfn | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| VIN | 1.8 to 6 volts | 6 volts | 6 volts | 6 volts | ||||||
| Dropout Voltage | 0.0450 volts | 0.0900 volts | 0.0450 volts | 0.0900 volts |