Renesas Electronics Corporation High Performance 500mA LDO ISL80505IRAJZ-T

Description
The ISL80505 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 500mA output current. This LDO operates from input voltages of 1.8V to 6V. The output voltage of ISL80505 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80505 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variations (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Request a Quote Datasheet
Description
The ISL80505 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 500mA output current. This LDO operates from input voltages of 1.8V to 6V. The output voltage of ISL80505 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80505 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variations (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 500mA LDO - ISL80505IRAJZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Performance 500mA LDO
ISL80505IRAJZ-T
High Performance 500mA LDO ISL80505IRAJZ-T
The ISL80505 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 500mA output current. This LDO operates from input voltages of 1.8V to 6V. The output voltage of ISL80505 can be programmed from 0.8V to 5.5V. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80505 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variations (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.

The ISL80505 is a single output Low Dropout voltage regulator (LDO) capable of sourcing up to 500mA output current. This LDO operates from input voltages of 1.8V to 6V. The output voltage of ISL80505 can be programmed from 0.8V to 5.5V.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO consumes significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints.
State-of-the-art internal compensation achieves a very fast load transient response and excellent PSRR. The ISL80505 provides an output accuracy of ±1.8% VOUT accuracy over all load, line and temperature variations (TJ = -40°C to +125°C). An external capacitor on the soft-start pin provides an adjustable soft starting of the output voltage ramp to control the inrush current. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80505IRAJZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80505IRAJZ-TCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80505IRAJZ-TCT-ND
IC REG LIN POS ADJ 500MA 8-DFN

IC REG LIN POS ADJ 500MA 8-DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80505IRAJZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80505IRAJZ-TTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80505IRAJZ-TTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-ISL80505IRAJZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-ISL80505IRAJZ-TDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-ISL80505IRAJZ-TDKR-ND
IC REG LIN POS ADJ 500MA 8-DFN

IC REG LIN POS ADJ 500MA 8-DFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ISL80505IRAJZ-T - 803855-ISL80505IRAJZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ISL80505IRAJZ-T
803855-ISL80505IRAJZ-T
PMIC - PMIC - Voltage Regulators - Linear - ISL80505IRAJZ-T 803855-ISL80505IRAJZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 803855-ISL80505IRAJZ -T Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6V PSRR: 60dB ~ 57dB (120Hz ~ 1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.09V at 500mA Current - Quiescent (Iq): 4.6mA Current - Supply (Maximum): 5.7mA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803855-ISL80505IRAJZ-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
PSRR: 60dB ~ 57dB (120Hz ~ 1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.09V at 500mA
Current - Quiescent (Iq): 4.6mA
Current - Supply (Maximum): 5.7mA

Buy Now
Singapore, Singapore
500MA Voltage Regulator IC
776-ISL80505IRAJZ-T
500MA Voltage Regulator IC 776-ISL80505IRAJZ-T
IC REG LINEAR POS ADJ 500MA 8DFN Product overview: ISL80505IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80505IRAJZ-T can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 500MA 8DFN Product overview: ISL80505IRAJZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80505IRAJZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80505IRAJZ-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80505IRAJZ-T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80505IRAJZ-T
IC REG LINEAR POS ADJ 500MA 8DFN

IC REG LINEAR POS ADJ 500MA 8DFN

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80505IRAJZ-T
PMIC - Voltage Regulators - Linear ISL80505IRAJZ-T
IC REG LINEAR POS ADJ 500MA 8DFN

IC REG LINEAR POS ADJ 500MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80505IRAJZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80505IRAJZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80505IRAJZ-T
IC REG LINEAR POS ADJ 500MA 8DFN

IC REG LINEAR POS ADJ 500MA 8DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80505IRAJZ-T
LDO Voltage Regulators ISL80505IRAJZ-T
LDO Voltage Regulators Single 500mA, Adjust able Vout LDO - 3x3

LDO Voltage Regulators Single 500mA, Adjust able Vout LDO - 3x3

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number ISL80505IRAJZ-T 20-ISL80505IRAJZ-TCT-ND 803855-ISL80505IRAJZ-T 776-ISL80505IRAJZ-T ISL80505IRAJZ-T ISL80505IRAJZ-T ISL80505IRAJZ-T ISL80505IRAJZ-T
Product Name High Performance 500mA LDO Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ISL80505IRAJZ-T 500MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Package Type Other; DFN Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad Other; Tape & Reel (TR) Other; 8-VDFN Exposed Pad
Output Voltage 0.8000 to 5.5 volts 0.8000 to 5.5 volts 5.5 volts 0.8000 to 5 volts 0.8000 volts 0.8000 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 1.8 to 6 volts 6 volts 6 volts 6 volts 6 volts
Dropout Voltage 0.0450 volts 0.0900 volts 0.0900 volts 0.0450 volts 0.0900 volts
Unlock Full Specs
to access all available technical data