The ISL80410 is a high voltage, adjustable VOUT, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80410 operates from an input voltage of +6V to +40V under normal operating conditions and consumes only 18µA of quiescent current at no load.
The ISL80410 features an EN pin that can be used to put the device into a low-quiescent current shutdown mode in which it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL80410 is rated to operate across the -40°C to +125°C temperature range and is available in an 8 Ld Small Outline Exposed Pad Plastic Package (EPSOIC).
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC-EP
IC REG LIN POS ADJ 150MA 8SOIC
Linear Voltage Regulators 40V, Low Quiescent Current, 150mA LDO, 8ld EPSOIC
IC REG LIN POS ADJ 150MA 8SOIC
IC REG LIN POS ADJ 150MA 8SOIC
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL80410IBEZ-T7A | ISL80410IBEZ-T7ACT-ND | ISL80410IBEZ-T7A | ISL80410IBEZ-T7A | ISL80410IBEZ-T7A | ISL80410IBEZ-T7A |
| Product Name | 40V, Low Quiescent Current, 150mA Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 2.5 to 12 volts | 2.5 to 12 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 6 to 40 volts | 40 volts | 40 volts | |||
| Dropout Voltage | 0.2950 volts | 0.6100 volts | 0.6100 volts |