ISL8033 is a dual integrated power controller rated for 3A per channel with a 1MHzbrstep-down regulator that is ideal for any low power low-voltage applications. The ISL8033A offers 2.5MHz operation for smaller more compacted design. The channels are 180°brout-of-phase for input RMS current and EMI reduction. It is optimized for generating low output voltages down to 0.8V each. The supply voltage range is from 2.85V to 6V, allowing for the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has a guaranteed minimum output current of 3A each when ISET is connected to VDD. The output current of each output is selectable by setting ISET pin.brbr The ISL8033, ISL8033A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100% dutycycle operation allows less than 250mV dropout voltage at 3A.brbr The ISL8033, ISL8033A offers an independent 1ms Power-Good (PG) timer at power-up. When shutdown, ISL8033, ISL8033A discharges the output capacitor. Other features include internal digital soft-start, enable for power sequence, controllable softstop output discharge during disabled, start-up with pre-biased output, 100% maximum duty cycle for lowest dropout, 100% duty cycle operation for smooth transition, less than 8µA logic controlled shutdown current, independent enable, overcurrent protection, and thermal shutdown.brbr The ISL8033, ISL8033A is offered in a 24 Ld 4mmx4mm QFN package with 1mm maximum height. The complete converter occupies less than 5.46cmsup2/sup area.
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 24-VFQFN Exposed Pad
Switching Voltage Regulators DL 1MHZ 3A PER CH NCUR SHARINGG 4X4
IC REG BUCK ADJ 3A DL 24QFN
IC REG BUCK ADJ 3A DL 24QFN
IC REG BUCK ADJ 3A DL 24QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 24-VFQFN Exposed Pad
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8033IRZ-T | ISL8033IRZ-T-ND | ISL8033IRZ-T | ISL8033IRZ-T | ISL8033IRZ-T | ISL8033IRZ-T | ISL8033IRZ-T |
| Product Name | Dual 3A Low Quiescent Current High Efficiency Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 6 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |