Renesas Electronics Corporation Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators ISL8025IRTAJZ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 2.7V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - ISL8025IRTAJZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
ISL8025IRTAJZ
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators ISL8025IRTAJZ
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tray Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable Voltage - Input (Min): 2.7V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tray
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable
Voltage - Input (Min): 2.7V

Buy Now Datasheet
Switching Voltage Regulators - ISL8025IRTAJZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL8025IRTAJZ
Switching Voltage Regulators ISL8025IRTAJZ
Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg

Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg

Buy Now Datasheet
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas - 09X6566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas
09X6566
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas 09X6566
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:5A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number ISL8025IRTAJZ ISL8025IRTAJZ 09X6566
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas
Input Voltage 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details