Renesas Electronics Corporation Switching Voltage Regulators ISL8025IRTAJZ-T

Description
Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg
Datasheet
Description
Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Voltage Regulators - ISL8025IRTAJZ-T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL8025IRTAJZ-T
Switching Voltage Regulators ISL8025IRTAJZ-T
Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg

Switching Voltage Regulators 5A, Adjustable Vout Low Q Sync Buck Reg

Buy Now Datasheet
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas - 09X6567 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas
09X6567
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas 09X6567
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:5A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16, Full Reel; Topology Renesas - 09X6568 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16, Full Reel; Topology Renesas
09X6568
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16, Full Reel; Topology Renesas 09X6568
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number ISL8025IRTAJZ-T 09X6567
Product Name Switching Voltage Regulators Dc-Dc Converter, Buck, Adjustable, 1Mhz, Tqfn-16; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details