The ISL8023, ISL8024 are highly efficient, monolithic, synchronous step-down DC/DC converters that can deliver 3A (ISL8023) or 4A (ISL8024) of continuous output current from a 2.7V to 5.5V input supply. The devices use current mode control architecture to deliver very low duty cycle operation at high frequency with fast transient response and excellent loop stability.
The ISL8023 and ISL8024 integrate a very low On-resistance P-Channel (45m?) high side FET and N-Channel (19m?) low side FET to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 200mV dropout voltage at 4A output current. The operation frequency of the pulse-width modulator (PWM) is adjustable from 500kHz to 4MHz. The default switching frequency of 1MHz is set by connecting the FS pin high, which allows for the use of small external components.
The ISL8023, ISL8024 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides higher efficiency by reducing switching losses at light loads.
Fault protection is provided by internal hiccup mode current limiting during short circuit and overcurrent conditions. Other protection, such as overvoltage and over-temperature are also integrated into the device. A power-good output voltage monitor indicates when the output is in regulation. The ISL8023, ISL8024 offer a 1ms Power-Good (PG) timer at power-up. When in shutdown, ISL8023, ISL8024 discharges the output capacitor through an internal soft-stop switch. Other features include internal fixed or adjustable soft-start and internal/external compensation.
The ISL8023 and ISL8024 are offered in a space saving 16 Ld 3x3 Pb-free QFN package with an exposed pad for improved thermal performance and 1mm maximum height. The complete converter occupies less than 0.22 in2 area.
Various fixed output
Win Source Part Number: 1382368-ISL8024AIRTA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 6,000 pcs
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 490kHz ~ 4.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL8024
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-WFQFN Exposed Pad
IC REG BUCK ADJ 4A 16TQFN
IC REG BUCK ADJUSTABLE 4A 16TQFN
Switching Voltage Regulators 4A 2MHZ ADJ VOUT LW QUIESCENT CUR SYNC
| Renesas Electronics Corporation | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8024AIRTAJZ-T | 1382368-ISL8024AIRTAJZ-T | ISL8024AIRTAJZ-T | ISL8024AIRTAJZ-T | ISL8024AIRTAJZ-T | ISL8024AIRTAJZ-T |
| Product Name | Compact Synchronous Buck Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; QFN | Other; Tape & Reel (TR) | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | |||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps |