Renesas Electronics Corporation Ic, Dc-Dc Converter; Topology Renesas ISL8016IRAJZ-T7A

Description
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Converter; Topology Renesas - 65T7289 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
65T7289
Ic, Dc-Dc Converter; Topology Renesas 65T7289
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Min:600mV RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Full Reel; Topology Renesas - 41T4012 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Renesas
41T4012
Dc-Dc Converter, Full Reel; Topology Renesas 41T4012
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Max:5.5VRoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Output Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Conv, Sync Buck, 4.5Mhz, 85Deg C Rohs Compliant Renesas - 29AK0367 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 4.5Mhz, 85Deg C Rohs Compliant Renesas
29AK0367
Dc/dc Conv, Sync Buck, 4.5Mhz, 85Deg C Rohs Compliant Renesas 29AK0367
DC/DC CONV, SYNC BUCK, 4.5MHZ, 85DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 4.5MHZ, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 65T7289 41T4012 29AK0367
Product Name Ic, Dc-Dc Converter; Topology Renesas Dc-Dc Converter, Full Reel; Topology Renesas Dc/dc Conv, Sync Buck, 4.5Mhz, 85Deg C Rohs Compliant Renesas
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details