Renesas Electronics Corporation Dc/dc Conv, Sync Buck, 3.9Mhz, 85Deg C; Topology Renesas ISL8016IRAJZ-T

Description
DC/DC CONV, SYNC BUCK, 3.9MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 3.9MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 3.9Mhz, 85Deg C; Topology Renesas - 84AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.9Mhz, 85Deg C; Topology Renesas
84AC7022
Dc/dc Conv, Sync Buck, 3.9Mhz, 85Deg C; Topology Renesas 84AC7022
DC/DC CONV, SYNC BUCK, 3.9MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.9MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7022
Product Name Dc/dc Conv, Sync Buck, 3.9Mhz, 85Deg C; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details