Renesas Electronics Corporation Topology Renesas ISL8016IR33Z.

Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:1MHz; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:1MHz; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Topology Renesas - 23AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Topology Renesas
23AC5898
Topology Renesas 23AC5898
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:1MHz; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:1MHz; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AC5898
Product Name Topology Renesas
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details