Renesas Electronics Corporation Dc-Dc Converter, Full Reel; Topology Renesas ISL8016IR33Z-T7A

Description
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Topology Renesas - 41T4027 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Renesas
41T4027
Dc-Dc Converter, Full Reel; Topology Renesas 41T4027
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Converter; Topology Renesas - 65T7294 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Topology Renesas
65T7294
Ic, Dc-Dc Converter; Topology Renesas 65T7294
IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes

IC, DC-DC CONVERTER; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:4.5MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41T4027
Product Name Dc-Dc Converter, Full Reel; Topology Renesas
Frequency 4.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details