The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809633-ISL8016IR25Z
Packaging: Tube
Mounting Style: SMD
Current - Output: 6A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 525kHz ~ 3.9MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Part Number Series: ISL8016
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 20-VFQFN Exposed Pad
IC REG BUCK 2.5V 6A 20QFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 6A 20-VFQFN Exposed Pad
IC REG BUCK 2.5V 6A 20QFN
Switching Voltage Regulators 6A 1 2V VOUT LW QUIESCENT CUR SYNC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8016IR25Z | 809633-ISL8016IR25Z | ISL8016IR25Z-ND | ISL8016IR25Z | ISL8016IR25Z | ISL8016IR25Z | ISL8016IR25Z |
| Product Name | 6A Low Quiescent Current High Efficiency Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL8016IR25Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |