Renesas Electronics Corporation 6A Low Quiescent Current High Efficiency Synchronous Buck Regulator ISL8016IR15Z-T

Description
The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.
Request a Quote Datasheet
Description
The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Low Quiescent Current High Efficiency Synchronous Buck Regulator - ISL8016IR15Z-T - Renesas Electronics Corporation
Milpitas, CA, USA
6A Low Quiescent Current High Efficiency Synchronous Buck Regulator
ISL8016IR15Z-T
6A Low Quiescent Current High Efficiency Synchronous Buck Regulator ISL8016IR15Z-T
The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.

The ISL8016 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 6A continuous output current from a 2.7V to 5.5V input supply. The output voltage is adjustable from 0.6V to VsubIN/sub. With an adjustable current limit, reverse current protection, pre-bias start and over temperature protection the ISL8016 offers a highly robust power solution. It uses current control architecture to deliver fast transient response and excellent loop stability.brbr The ISL8016 integrates a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize efficiency and minimize external component count. 100%brduty-cycle operation allows less than 200mV dropout at 6A output current. Adjustable frequency and synchronization allow the ISL8016 to be used in applications requiring low noise. Paralleling capability with phase interleaving allows the IC to support 6A output current while offering reduced input and output noise.brbr The ISL8016 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference while discontinuous mode provides high efficiency by reducing switching losses at light loads.brbr The ISL8016 is offered in a space saving 20 Ld 3x4 QFN lead free package with exposed pad lead frames for excellent thermal performance. The complete converter occupies less than 0.15insup2/sup area.brbr Various fixed output voltages are available upon request.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL8016IR15Z-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL8016IR15Z-T-ND
Voltage Regulators - DC DC Switching Regulators ISL8016IR15Z-T-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL8016IR15Z-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL8016IR15Z-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL8016IR15Z-T
IC REG BUCK 1.5V 6A 20QFN

IC REG BUCK 1.5V 6A 20QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL8016IR15Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL8016IR15Z-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL8016IR15Z-T
IC REG BUCK 1.5V 6A 20QFN

IC REG BUCK 1.5V 6A 20QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL8016IR15Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL8016IR15Z-T
Voltage Regulators - DC DC Switching Regulators ISL8016IR15Z-T
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 6A 20-VFQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL8016IR15Z-T
Switching Voltage Regulators ISL8016IR15Z-T
Switching Voltage Regulators 6A 1 2V VOUT LW QUIESCENT CUR SYNC

Switching Voltage Regulators 6A 1 2V VOUT LW QUIESCENT CUR SYNC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL8016IR15Z-T ISL8016IR15Z-T-ND ISL8016IR15Z-T ISL8016IR15Z-T ISL8016IR15Z-T ISL8016IR15Z-T
Product Name 6A Low Quiescent Current High Efficiency Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Package Type Other; QFN Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 6 amps 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data